Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Stripping Capacity AWG | 8AWG |
---|---|
For Use With | Solid & Stranded Wires |
SVHC | No SVHC (17-Dec-2015) |
Length | 131mm |
Strip Length | 127mm |
RoHS Compliant | NA |
Wire Stripper & Cutter, 5", 8Awg-22Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 101SV?
Additional datasheets, footprints and schematics for 101SV are listed on our Part Details page. You can also find images and similar parts to 101SV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101SV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101SV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101SV fall under?
The 101SV is listed under Tools & Production Supplies > Tools - Hand & Workholding > Stripping Tools > Wire Strippers.
Can I view similar or alternative parts?
You can view similar parts to 101SV when available in the Wire Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101SV you can contact the distributor directly for product support, shipping queries etc.
Is the 101SV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101SV have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 101SV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101SV often in real-time on the comparison pages.
What if I can't find stock of 101SV?
You can fill out our help required form which you can use to request a quote for 101SV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.