Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 8AWG, 8AWG |
---|---|
Stripping Capacity Metric | - |
For Use With | Solid & Stranded Wires |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Length | 131mm |
Strip Length | 127mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 22AWG to 8AWG |
---|---|
For Use With | Solid & Stranded Wires |
RoHS Compliant | NA |
Wire Stripper/Cutter, 22-8Awg | Newark Electronics |
WIRE STRIPPER AND CUTTER, SELF OPEN | Farnell |
Where can I find additional details, specifications and documents for a 101SNV?
Additional datasheets, footprints and schematics for 101SNV are listed on our Part Details page. You can also find images and similar parts to 101SNV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101SNV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101SNV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101SNV fall under?
The 101SNV is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 101SNV when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101SNV you can contact the distributor directly for product support, shipping queries etc.
Is the 101SNV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101SNV have stock available?
Authorised distributors including Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 101SNV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101SNV often in real-time on the comparison pages.
What if I can't find stock of 101SNV?
You can fill out our help required form which you can use to request a quote for 101SNV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.