Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.24
Distributor | Stock | ||
---|---|---|---|
element14
from US$4.24
|
-
|
Buy Now |
Tape Type | Masking |
---|---|
Tape Backing Material | Crepe Paper |
Tape Width - Metric | 24mm |
Tape Width - Imperial | 0.94" |
Tape Length - Metric | 50m |
Tape Length - Imperial | 164ft |
Tape Colour | Natural |
Product Range | - |
Where can I find additional details, specifications and documents for a 101E 24MM?
Additional datasheets, footprints and schematics for 101E 24MM are listed on our Part Details page. You can also find images and similar parts to 101E 24MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101E 24MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101E 24MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101E 24MM fall under?
The 101E 24MM is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 101E 24MM when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101E 24MM you can contact the distributor directly for product support, shipping queries etc.
Is the 101E 24MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101E 24MM have stock available?
Authorised distributors including element14 have stock available or on a lead time for 101E 24MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101E 24MM often in real-time on the comparison pages.
What if I can't find stock of 101E 24MM?
You can fill out our help required form which you can use to request a quote for 101E 24MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.