Status: | Unknown |
---|---|
Series: | EPIC HBE Series |
RoHS: | Unknown |
Prices starting from US$12.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.17
|
194
in stock
|
Buy Now | |
RS Americas
from US$34.02
|
187
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.18
|
21
in stock
|
Buy Now | |
Conrad
from US$16.16
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$27.05
|
9
in stock
|
Buy Now | |
element14
from US$43.76
|
9
in stock
|
Buy Now | |
Farnell
from US$29.42
|
9
in stock
|
Buy Now |
Product Range | EPIC HBE Series |
---|---|
No. of Contacts | 24Contacts |
Rectangular Shell Size | 24B |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 16A |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Rectangular Connector Plug Insert, 24+PE, Screw, 14-20AWG, 600V, EPIC Series | Lapp Group 10196000 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
Possible application at high voltages and current strenghts and a high reliability mark the proven EPIC® H-BE series. Areas of application: Machines and constuction of switch cabinets, Event technology, Plastic technology, etc. | Conrad |
Heavy Duty Insert, Plug, 24Pos | Newark Electronics |
HEAVY DUTY INSERT, PLUG, 24POS | element14 |
Where can I find additional details, specifications and documents for a 10196000?
Additional datasheets, footprints and schematics for 10196000 are listed on our Part Details page. You can also find images and similar parts to 10196000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10196000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10196000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10196000 fall under?
The 10196000 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 10196000 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10196000 you can contact the distributor directly for product support, shipping queries etc.
Is the 10196000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10196000 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Conrad and Newark Electronics have stock available or on a lead time for 10196000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10196000 often in real-time on the comparison pages.
What if I can't find stock of 10196000?
You can fill out our help required form which you can use to request a quote for 10196000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.