Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | 2/3A |
---|---|
No. of Batteries | 1 |
Accessory Type | Battery Holder |
Battery Terminals | SMD |
MSL | MSL 2 - 1 year |
RoHS Compliant | Yes |
Battery Holder, 2/3A Cell, Surface Mt, Full Reel | Newark Electronics |
2/3 A (Cell Size) Low Profile Cylindrical Lithium and Alkaline Cell Holder | Future Electronics |
Battery Holder | RS Americas |
Holder, Battery | Carlton-Bates |
Battery Contacts Lithium Holder 9-1029-LP SMT | Sager |
Where can I find additional details, specifications and documents for a 1018TR?
Additional datasheets, footprints and schematics for 1018TR are listed on our Part Details page. You can also find images and similar parts to 1018TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1018TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1018TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1018TR fall under?
The 1018TR is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1018TR when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1018TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1018TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1018TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 1018TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1018TR often in real-time on the comparison pages.
What if I can't find stock of 1018TR?
You can fill out our help required form which you can use to request a quote for 1018TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.