Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Sizes Accepted | 2/3A |
---|---|
No. of Batteries | 1 |
Accessory Type | Battery Holder Cover |
For Use With | Keystone 1018 Battery Holder |
RoHS Compliant | Yes |
Cover | Carlton-Bates |
Retainer for Battery Holder | Future Electronics |
Battery Holder Retainer Cover | Newark Electronics |
Battery Cover, For 1018, 1 Cell, Cell Size 2/3A, Plastic, UL94V-0, Black | Keystone Electronics 1018C | RS Americas |
Cylindrical Battery Contacts, Clips, Holders & Springs Cover for 1018 | Sager |
Where can I find additional details, specifications and documents for a 1018C?
Additional datasheets, footprints and schematics for 1018C are listed on our Part Details page. You can also find images and similar parts to 1018C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1018C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1018C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1018C fall under?
The 1018C is listed under Batteries & Chargers > Battery Holders.
Can I view similar or alternative parts?
You can view similar parts to 1018C when available in the Battery Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1018C you can contact the distributor directly for product support, shipping queries etc.
Is the 1018C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1018C have stock available?
Authorised distributors including Carlton-Bates, Future Electronics, Newark Electronics, RS Americas and Sager have stock available or on a lead time for 1018C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1018C often in real-time on the comparison pages.
What if I can't find stock of 1018C?
You can fill out our help required form which you can use to request a quote for 1018C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.