Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$7.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.77
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.59
|
155
in stock
|
Buy Now | |
element14
from US$13.24
|
155
in stock
|
Buy Now | |
RS Americas
from US$14.96
|
142
in stock
|
Buy Now | |
PEI-Genesis
from US$13.14
|
29
in stock
|
Buy Now | |
Sager
from US$11.34
|
17
in stock
|
Buy Now | |
Future Electronics
from US$13.72
|
-
|
Buy Now | |
TTI Europe
from US$12.32
|
-
|
Buy Now | |
Farnell
from US$12.25
|
-
|
Buy Now |
Voltage Rating | 28V |
---|---|
Mounting Hole Dia | 11.906mm |
Accessory Type | Indicator Base |
Product Range | 101 Series |
SVHC | No SVHC (07-Jul-2017) |
For Use With | Dialight T-1 3/4 Midget Flange Base Incandescent Lamp |
Lamp Socket, Indicator Base, Flange | Newark Electronics |
LAMP SOCKET, INDICATOR BASE, FLANGE | element14 |
Socket T1 3/4 Incandescent Midget Flange Base 15/32" Watertight 101 Series | Dialight 101-8430-09-203 | RS Americas |
Lamp Holders & Accessories SUB MIN PANEL IND | Sager |
WATERTIGHT INCANDESCENT SOCKETS 15/32" M | RS |
101 Series Sub Miniature Panel Indicator | Future Electronics |
INCAND INDICATOR T1 3/4 | TTI Europe |
INDICATOR BASE, INCANDESCENT LAMP | Farnell |
Where can I find additional details, specifications and documents for a 101-8430-09-203?
Additional datasheets, footprints and schematics for 101-8430-09-203 are listed on our Part Details page. You can also find images and similar parts to 101-8430-09-203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101-8430-09-203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101-8430-09-203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101-8430-09-203 fall under?
The 101-8430-09-203 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 101-8430-09-203 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101-8430-09-203 you can contact the distributor directly for product support, shipping queries etc.
Is the 101-8430-09-203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101-8430-09-203 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, PEI-Genesis and Sager have stock available or on a lead time for 101-8430-09-203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101-8430-09-203 often in real-time on the comparison pages.
What if I can't find stock of 101-8430-09-203?
You can fill out our help required form which you can use to request a quote for 101-8430-09-203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.