Status: | Unknown |
---|---|
Series: | PRC-Connector Series |
RoHS: | Unknown |
Product Range | PRC-Connector Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Screw Socket |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | Lead (15-Jan-2019) |
Photovoltaic Conn, Rcpt, 3Pos, Cable | Newark Electronics |
Circular connector, PRC 3-FC-FS6 8-21 HR | Phoenix Contact 1017635 | RS Americas |
PHOTOVOLTAIC CONN, RCPT, 3POS, CABLE | element14 |
PRC 3-FC-FS6 8-21 HR | TTI Europe |
Solar Connectors / Photovoltaic Connectors PRC 3-FC-FS6 8-21 HR | Sager |
Where can I find additional details, specifications and documents for a 1017635?
Additional datasheets, footprints and schematics for 1017635 are listed on our Part Details page. You can also find images and similar parts to 1017635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1017635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1017635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1017635 fall under?
The 1017635 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1017635 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1017635 you can contact the distributor directly for product support, shipping queries etc.
Is the 1017635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1017635 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for 1017635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1017635 often in real-time on the comparison pages.
What if I can't find stock of 1017635?
You can fill out our help required form which you can use to request a quote for 1017635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.