Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$7.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.60
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.03
|
621
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.03
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$7.51
|
54
in stock
|
Buy Now | |
element14
from US$7.14
|
54
in stock
|
Buy Now | |
RS Americas
from US$8.64
|
-
|
Buy Now | |
TTI Europe
from US$7.69
|
-
|
Buy Now |
No. of Contacts | 68Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | IDC / IDT |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
Connector Type | Micro D |
Contact Termination | IDC / IDT |
No. of Rows | 2Rows |
Pitch Spacing | 1.27mm |
7000007375 JE150174900 68/MDR/WMPLUG/30MIN | Heilind Electronics |
Mini D Ribbon Connector, Plug, 68 Position, Idc/Idt | Newark Electronics |
PLUG, MDR, IDC, 68WAY | element14 |
Mini Delta Ribbon Connectors 101686000 EC, Silver | 3M 10168-6000EC | RS Americas |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Where can I find additional details, specifications and documents for a 10168-6000EC?
Additional datasheets, footprints and schematics for 10168-6000EC are listed on our Part Details page. You can also find images and similar parts to 10168-6000EC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10168-6000EC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10168-6000EC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10168-6000EC fall under?
The 10168-6000EC is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10168-6000EC when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10168-6000EC you can contact the distributor directly for product support, shipping queries etc.
Is the 10168-6000EC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10168-6000EC have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 10168-6000EC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10168-6000EC often in real-time on the comparison pages.
What if I can't find stock of 10168-6000EC?
You can fill out our help required form which you can use to request a quote for 10168-6000EC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.