Status: | Unknown |
---|---|
Series: | Minitek Board-In 10156614 Series |
RoHS: | Unknown |
Prices starting from US$0.0080
Product Range | Minitek Board-In 10156614 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
Pitch Spacing | 2mm |
For Use With | Amphenol Minitek Board-In Series 10156615 Contacts |
Connector Housing, Rcpt, 3Pos, 2Mm | Newark Electronics |
Connector Housing, FCI Minitek Board-In, Receptacle, 3 Ways, 2 mm | Avnet America |
HSG 2.0MM 180? V0-03P-10156614-0300LF | Amphenol FCI (Amphenol CS) 101566140300LF | RS Americas |
MINITEK VERTIKAL HOUSING | TTI Europe |
Where can I find additional details, specifications and documents for a 10156614-0300LF?
Additional datasheets, footprints and schematics for 10156614-0300LF are listed on our Part Details page. You can also find images and similar parts to 10156614-0300LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10156614-0300LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10156614-0300LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10156614-0300LF fall under?
The 10156614-0300LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 10156614-0300LF when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10156614-0300LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10156614-0300LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10156614-0300LF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 10156614-0300LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10156614-0300LF often in real-time on the comparison pages.
What if I can't find stock of 10156614-0300LF?
You can fill out our help required form which you can use to request a quote for 10156614-0300LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.