Status: | Unknown |
---|---|
Series: | BergStak Series |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.75
|
1,412
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
1,412
in stock
|
Buy Now | |
element14
from US$0.98
|
1,412
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$0.83
|
-
|
Buy Now |
Product Range | BergStak Series |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connectors 0.5 BTB HDR-10156001-051100LF | Rapid Electronics |
Mezzanine Conn, Header, 50Pos, 0.5Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10156001-051100LF | Newark Electronics |
MEZZANINE CONN, HEADER, 50POS, 0.5MM | element14 |
Stacking Board Connector, BergStak, 50 Contacts, 0.5 mm, 2 Rows | Avnet America |
0.5 BTB HDR-10156001-051100LF | Amphenol FCI (Amphenol CS) 10156001051100LF | RS Americas |
BERGSTAK 0.50MM 50POS DUAL ROW | TTI Europe |
Where can I find additional details, specifications and documents for a 10156001-051100LF?
Additional datasheets, footprints and schematics for 10156001-051100LF are listed on our Part Details page. You can also find images and similar parts to 10156001-051100LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10156001-051100LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10156001-051100LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10156001-051100LF fall under?
The 10156001-051100LF is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10156001-051100LF when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10156001-051100LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10156001-051100LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10156001-051100LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10156001-051100LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10156001-051100LF often in real-time on the comparison pages.
What if I can't find stock of 10156001-051100LF?
You can fill out our help required form which you can use to request a quote for 10156001-051100LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.