Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.13
|
176
in stock
|
Buy Now | |
Rapid Electronics
from US$9.38
|
1,584
in stock
|
Buy Now | |
Chip One Stop
from US$6.71
|
1,584
in stock
|
Buy Now | |
element14
from US$6.33
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
79
in stock
|
Buy Now | |
Avnet America
from US$5.69
|
-
|
Buy Now | |
Avnet Asia
from US$6.34
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 164 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
PCI Express/PCI Conn GEN4 SMT with Side Latch | Rapid Electronics |
CARD EDGE CONN, DUAL SIDE, 164 POS, SMT | element14 |
Card Edge Conn, Dual Side, 164 Pos, Smd | Newark Electronics |
Card Edge Connector, Dual Side, 1.57 mm, 164 Contacts, Surface Mount, Straight, Solder | Avnet America |
Where can I find additional details, specifications and documents for a 10150775-113Y0LF?
Additional datasheets, footprints and schematics for 10150775-113Y0LF are listed on our Part Details page. You can also find images and similar parts to 10150775-113Y0LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10150775-113Y0LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10150775-113Y0LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10150775-113Y0LF fall under?
The 10150775-113Y0LF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10150775-113Y0LF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10150775-113Y0LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10150775-113Y0LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10150775-113Y0LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 10150775-113Y0LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10150775-113Y0LF often in real-time on the comparison pages.
What if I can't find stock of 10150775-113Y0LF?
You can fill out our help required form which you can use to request a quote for 10150775-113Y0LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.