Status: | Unknown |
---|---|
Series: | Cross-Mate 10150535 Series |
RoHS: | Compliant |
Prices starting from US$0.0330
Product Range | Cross-Mate 10150535 Series |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Pitch Spacing | 2mm |
Contact Termination Type | Crimp |
No. of Rows | 1 Row |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
CROSS-MATE 5P CABLE KITS-10150535-050HLF | Rapid Electronics |
Wtb Housing, Rcpt, 5Pos, 1Row, 2Mm | Newark Electronics |
CROSS-MATE 5P CABLE KITS-10150535-050HLF | Amphenol FCI (Amphenol CS) 10150535050HLF | RS Americas |
Where can I find additional details, specifications and documents for a 10150535-050HLF?
Additional datasheets, footprints and schematics for 10150535-050HLF are listed on our Part Details page. You can also find images and similar parts to 10150535-050HLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10150535-050HLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10150535-050HLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10150535-050HLF fall under?
The 10150535-050HLF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10150535-050HLF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10150535-050HLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10150535-050HLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10150535-050HLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 10150535-050HLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10150535-050HLF often in real-time on the comparison pages.
What if I can't find stock of 10150535-050HLF?
You can fill out our help required form which you can use to request a quote for 10150535-050HLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.