Status: | Unknown |
---|---|
Series: | Cross-Mate 10150526 Series |
RoHS: | Compliant |
Prices starting from US$0.11
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 2mm |
No. of Rows | 1Rows |
No. of Contacts | 5Contacts |
Contact Termination Type | Surface Mount |
Product Range | Cross-Mate 10150526 Series |
Gender | Header |
RoHS Compliant | Yes |
Cross-Mate series WTB 2.0 pitch RA SMT | Rapid Electronics |
Wtb Conn, Header, 5Pos, 1Row, 2Mm | Newark Electronics |
CROSS-MATE 5P HEADER-10150526-0511HLF | Amphenol FCI (Amphenol CS) 101505260511HLF | RS Americas |
CONN, R/A RCPT, 5POS, 1ROW, 2MM, SMD | Farnell |
Where can I find additional details, specifications and documents for a 10150526-0511HLF?
Additional datasheets, footprints and schematics for 10150526-0511HLF are listed on our Part Details page. You can also find images and similar parts to 10150526-0511HLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10150526-0511HLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10150526-0511HLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10150526-0511HLF fall under?
The 10150526-0511HLF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10150526-0511HLF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10150526-0511HLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10150526-0511HLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10150526-0511HLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 10150526-0511HLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10150526-0511HLF often in real-time on the comparison pages.
What if I can't find stock of 10150526-0511HLF?
You can fill out our help required form which you can use to request a quote for 10150526-0511HLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.