Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.67
|
109
in stock
|
Buy Now | |
element14
from US$10.06
|
5,476
in stock
|
Buy Now | |
TTI Europe
from US$8.08
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$9.37
|
471
in stock
|
Buy Now | |
Newark Electronics
from US$7.42
|
425
in stock
|
Buy Now | |
Farnell
from US$9.17
|
425
in stock
|
Buy Now | |
Heilind Electronics
from US$12.91
|
318
in stock
|
Buy Now | |
Distrelec
from US$9.41
|
195
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.91
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$6.14
|
13
in stock
|
Buy Now |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Product Range | 101 Series |
Contact Termination Type | Solder |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Connector Type | Micro D Ribbon |
Contact Termination | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Terminal Plating | Gold |
Termination Method | Solder |
Withstand Voltage | 500V |
PLUG, MDR, SOLDER, 50WAY | element14 |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Conn D-Sub Mini-D-Ribbon CablePlug 50Pos STR 101Series Solder 30-24AWG 0.050In. | 3M 10150-3000PE | RS Americas |
Micro D Sub Connector, 101 Series, Plug, 50, Solder, Cable Mount, Gold Plated Contacts Rohs Compliant: Yes |3M 10150-3000PE | Newark Electronics |
7100207171 JE150481610 10150-3000PE | Heilind Electronics |
3M MDR plug 50 Solder Cup / Solder Lug / Straight | Distrelec |
50 way shielded I/O solder plug,1A | RS |
Where can I find additional details, specifications and documents for a 10150-3000PE?
Additional datasheets, footprints and schematics for 10150-3000PE are listed on our Part Details page. You can also find images and similar parts to 10150-3000PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10150-3000PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10150-3000PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10150-3000PE fall under?
The 10150-3000PE is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10150-3000PE when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10150-3000PE you can contact the distributor directly for product support, shipping queries etc.
Is the 10150-3000PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10150-3000PE have stock available?
Authorised distributors including element14, TTI Europe, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 10150-3000PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10150-3000PE often in real-time on the comparison pages.
What if I can't find stock of 10150-3000PE?
You can fill out our help required form which you can use to request a quote for 10150-3000PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.