Status: | Unknown |
---|---|
Series: | BergStak HS Series |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.71
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$3.03
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
199
in stock
|
Buy Now | |
Rutronik
from US$3.40
|
-
|
Buy Now | |
Avnet America
from US$2.69
|
-
|
Buy Now | |
RS Americas
from US$4.05
|
-
|
Buy Now | |
element14
from US$3.20
|
-
|
Buy Now | |
TTI Europe
from US$2.96
|
-
|
Buy Now |
Product Range | BergStak HS Series |
---|---|
No. of Contacts | 120Contacts |
Gender | Receptacle |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Connectors Bergstak HS 0.80mm Receptacle 120P | Rapid Electronics |
Connector, Stacking, Rcpt, 120Pos, 2Row | Newark Electronics |
High speed BTB 32Gb/s | Rutronik |
Mezzanine Connector, Receptacle, 0.8 mm, 2 Rows, 120 Contacts, Surface Mount, Copper Alloy | Avnet America |
0.8HS RECEPTACLE1 ASSY-10147613-121406LF | Amphenol FCI (Amphenol CS) 10147613121406LF | RS Americas |
MEZZANINE CONN, RCPT, 120POS, 2ROW/0.8MM | element14 |
BERGSTAK B TO B 120POS | TTI Europe |
Where can I find additional details, specifications and documents for a 10147613-121406LF?
Additional datasheets, footprints and schematics for 10147613-121406LF are listed on our Part Details page. You can also find images and similar parts to 10147613-121406LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10147613-121406LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10147613-121406LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10147613-121406LF fall under?
The 10147613-121406LF is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10147613-121406LF when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10147613-121406LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10147613-121406LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10147613-121406LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Rutronik and Avnet America have stock available or on a lead time for 10147613-121406LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10147613-121406LF often in real-time on the comparison pages.
What if I can't find stock of 10147613-121406LF?
You can fill out our help required form which you can use to request a quote for 10147613-121406LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.