Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.38
|
2,278
in stock
|
Buy Now | |
element14
from US$3.16
|
2,278
in stock
|
Buy Now | |
Rapid Electronics
from US$2.66
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
950
in stock
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
RS Americas
from US$4.39
|
-
|
Buy Now |
Mezzanine Connector Type | Receptacle |
---|---|
Pitch Spacing | 0.5mm |
No. of Rows | 2Rows |
No. of Contacts | 144Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Receptacle |
RoHS Compliant | Yes |
MEZZANINE CONN, RCPT, 144POS, 0.5MM | element14 |
Connectors BergStak FX10 0.5mm Receptacle | Rapid Electronics |
Conn, Stacking, Rcpt, 144Pos, 0.5Mm | Newark Electronics |
Connector Stacking Receptacle 144 Position Solder | Avnet America |
0.5 BTB REC ASSY-10147523-144-1HLF | Amphenol FCI (Amphenol CS) 101475231441HLF | RS Americas |
Where can I find additional details, specifications and documents for a 10147523-144-1HLF?
Additional datasheets, footprints and schematics for 10147523-144-1HLF are listed on our Part Details page. You can also find images and similar parts to 10147523-144-1HLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10147523-144-1HLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10147523-144-1HLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10147523-144-1HLF fall under?
The 10147523-144-1HLF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10147523-144-1HLF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10147523-144-1HLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10147523-144-1HLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10147523-144-1HLF have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 10147523-144-1HLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10147523-144-1HLF often in real-time on the comparison pages.
What if I can't find stock of 10147523-144-1HLF?
You can fill out our help required form which you can use to request a quote for 10147523-144-1HLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.