Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.27
|
1,629
in stock
|
Buy Now | |
Rapid Electronics
from US$2.58
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$2.06
|
2,100
in stock
|
Buy Now | |
element14
from US$2.65
|
1,629
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
950
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
-
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
RS Americas
from US$3.28
|
-
|
Buy Now | |
Avnet Asia
from US$2.15
|
-
|
Buy Now |
Mezzanine Connector Type | Header |
---|---|
Pitch Spacing | 0.5mm |
No. of Rows | 2Rows |
No. of Contacts | 144Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Header |
RoHS Compliant | Yes |
Connectors BergStak FX10 0.5mm Header | Rapid Electronics |
MEZZANINE CONN, HEADER, 144POS, 0.5MM | element14 |
Conn, Stacking, Header, 144Pos, 0.5Mm | Newark Electronics |
144 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | Future Electronics |
Connector Stacking Header 144 Position Solder | Avnet America |
0.5 BTB PLUG ASSY-10147520-144-SHLF | Amphenol FCI (Amphenol CS) 10147520144SHLF | RS Americas |
Where can I find additional details, specifications and documents for a 10147520-144-SHLF?
Additional datasheets, footprints and schematics for 10147520-144-SHLF are listed on our Part Details page. You can also find images and similar parts to 10147520-144-SHLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10147520-144-SHLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10147520-144-SHLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10147520-144-SHLF fall under?
The 10147520-144-SHLF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10147520-144-SHLF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10147520-144-SHLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10147520-144-SHLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10147520-144-SHLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 10147520-144-SHLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10147520-144-SHLF often in real-time on the comparison pages.
What if I can't find stock of 10147520-144-SHLF?
You can fill out our help required form which you can use to request a quote for 10147520-144-SHLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.