Status: | Unknown |
---|---|
Series: | Minitek Pwr 5.7 10146997 Series |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
3,918
in stock
|
Buy Now | |
element14
from US$0.82
|
3,918
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
2,352
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
336
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
336
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
336
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now |
Connector Systems | Wire-to-Board |
---|---|
No. of Rows | 2Rows |
No. of Contacts | 2Contacts |
Contact Termination Type | Through Hole Right Angle |
Product Range | Minitek Pwr 5.7 10146997 Series |
RoHS Compliant | Yes |
2P SHROUDED HEADER 2R 5,7MM R/A | Rutronik |
Wtb Conn, Header, 2Pos, 2Row | Newark Electronics |
Power to the Board Minitek Power5.7 DR RATH HDR | Rapid Electronics |
Power Connector Header 2 Position 5.7mm Right Angle Through Hole Tray | Avnet America |
10146997-02200LF-R/A HEADER ASSY 2-12 CKT | Amphenol FCI (Amphenol CS) 1014699702200LF | RS Americas |
Where can I find additional details, specifications and documents for a 10146997-02200LF?
Additional datasheets, footprints and schematics for 10146997-02200LF are listed on our Part Details page. You can also find images and similar parts to 10146997-02200LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10146997-02200LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10146997-02200LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10146997-02200LF fall under?
The 10146997-02200LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10146997-02200LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10146997-02200LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10146997-02200LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10146997-02200LF have stock available?
Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Rapid Electronics have stock available or on a lead time for 10146997-02200LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10146997-02200LF often in real-time on the comparison pages.
What if I can't find stock of 10146997-02200LF?
You can fill out our help required form which you can use to request a quote for 10146997-02200LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.