Status: | Unknown |
---|---|
Series: | FCI Minitek Pwr 10146583 Series |
RoHS: | Compliant |
Product Range | FCI Minitek Pwr 10146583 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 22AWG |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 10146583-02LF?
Additional datasheets, footprints and schematics for 10146583-02LF are listed on our Part Details page. You can also find images and similar parts to 10146583-02LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10146583-02LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10146583-02LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10146583-02LF fall under?
The 10146583-02LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 10146583-02LF when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10146583-02LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10146583-02LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10146583-02LF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 10146583-02LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10146583-02LF often in real-time on the comparison pages.
What if I can't find stock of 10146583-02LF?
You can fill out our help required form which you can use to request a quote for 10146583-02LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.