Status: | Unknown |
---|---|
Series: | FCI Minitek Pwr 10146580 |
RoHS: | Compliant |
No distributors results available
Product Range | FCI Minitek Pwr 10146580 |
---|---|
Gender | Receptacle |
No. of Positions | 6Positions |
Pitch Spacing | 2.5mm |
For Use With | FCI Minitek Pwr 10146580 Series Contacts |
No. of Contacts | 6Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 10146580-060BLF?
Additional datasheets, footprints and schematics for 10146580-060BLF are listed on our Part Details page. You can also find images and similar parts to 10146580-060BLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10146580-060BLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10146580-060BLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10146580-060BLF fall under?
The 10146580-060BLF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10146580-060BLF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10146580-060BLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10146580-060BLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10146580-060BLF have stock available?
There is no stock from authorised distributors for 10146580-060BLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10146580-060BLF often in real-time on the comparison pages.
What if I can't find stock of 10146580-060BLF?
You can fill out our help required form which you can use to request a quote for 10146580-060BLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.