Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.68
|
694
in stock
|
Buy Now | |
Future Electronics
from US$6.32
|
2,800
in stock
|
Buy Now | |
Heilind Electronics
from US$6.64
|
849
in stock
|
Buy Now | |
Newark Electronics
from US$7.54
|
694
in stock
|
Buy Now | |
element14
from US$5.93
|
694
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.64
|
283
in stock
|
Buy Now | |
Avnet America
from US$5.15
|
-
|
Buy Now | |
Avnet Asia
from US$5.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 164 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
164 Position Dual Side SMT Card Edge Connector | Future Electronics |
OEM ITEM 10146070-113Y0LF-PCI EXPRESS G | Heilind Electronics |
Card Edge Conn, Dual Side, 164 Pos, Smt Rohs Compliant: Yes |Amphenol Communications Solutions 10146070-113Y0LF | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 164 POS, SMT | element14 |
Conn PCI Express Card Socket 164 POS 1mm Solder ST SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 10146070-113Y0LF?
Additional datasheets, footprints and schematics for 10146070-113Y0LF are listed on our Part Details page. You can also find images and similar parts to 10146070-113Y0LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10146070-113Y0LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10146070-113Y0LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10146070-113Y0LF fall under?
The 10146070-113Y0LF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10146070-113Y0LF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10146070-113Y0LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10146070-113Y0LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10146070-113Y0LF have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10146070-113Y0LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10146070-113Y0LF often in real-time on the comparison pages.
What if I can't find stock of 10146070-113Y0LF?
You can fill out our help required form which you can use to request a quote for 10146070-113Y0LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.