Status: | Unknown |
---|---|
Series: | BergStak Lite 10144518 Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
628
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$1.04
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now | |
Farnell
from US$0.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | BergStak Lite 10144518 Series |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Conn, Stacking, Header, 40Pos, 2Row | Newark Electronics |
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | Future Electronics |
Bergstak Lite, Plug, P4, 40Pos | RS |
0.8MM P4 40P LOW COST-10144518-044802LF | Amphenol FCI (Amphenol CS) 10144518044802LF | RS Americas |
CONN, STACKING, HEADER, 40POS, 2ROW | element14 |
Conn Stacking HDR 7.7mm Stack Height 40 POS 0.8mm Solder ST SMD T/R | Avnet Asia |
BERGSTAK 0.8MM P4 40P | TTI Europe |
Where can I find additional details, specifications and documents for a 10144518-044802LF?
Additional datasheets, footprints and schematics for 10144518-044802LF are listed on our Part Details page. You can also find images and similar parts to 10144518-044802LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10144518-044802LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10144518-044802LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10144518-044802LF fall under?
The 10144518-044802LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10144518-044802LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10144518-044802LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10144518-044802LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10144518-044802LF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS, RS Americas and element14 have stock available or on a lead time for 10144518-044802LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10144518-044802LF often in real-time on the comparison pages.
What if I can't find stock of 10144518-044802LF?
You can fill out our help required form which you can use to request a quote for 10144518-044802LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.