Status: | Unknown |
---|---|
Series: | Minitek Pwr 10143250 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Product Range | Minitek Pwr 10143250 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Amphenol Minitek Pwr 5.7 10142707 Series Receptacle Housings |
Wire Size AWG Min | 16AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Power to the Board Terminal Tin 14 16 AWG | Rapid Electronics |
CONTACT, SOCKET, 16-14AWG, CRIMP | element14 |
Contact, Socket, 16-14Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 10143250-121LF?
Additional datasheets, footprints and schematics for 10143250-121LF are listed on our Part Details page. You can also find images and similar parts to 10143250-121LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10143250-121LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10143250-121LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10143250-121LF fall under?
The 10143250-121LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10143250-121LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10143250-121LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10143250-121LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10143250-121LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 10143250-121LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10143250-121LF often in real-time on the comparison pages.
What if I can't find stock of 10143250-121LF?
You can fill out our help required form which you can use to request a quote for 10143250-121LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.