Status: | Unknown |
---|---|
Series: | Minitek Pwr 5.7 10143250 Series |
RoHS: | Compliant |
Product Range | Minitek Pwr 5.7 10143250 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 16AWG |
RoHS Compliant | Yes |
CONTACT, SOCKET, 16-14AWG, CRIMP | Farnell |
Contact, Socket, 16-14Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 10143250-111LF?
Additional datasheets, footprints and schematics for 10143250-111LF are listed on our Part Details page. You can also find images and similar parts to 10143250-111LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10143250-111LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10143250-111LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10143250-111LF fall under?
The 10143250-111LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 10143250-111LF when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10143250-111LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10143250-111LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10143250-111LF have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 10143250-111LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10143250-111LF often in real-time on the comparison pages.
What if I can't find stock of 10143250-111LF?
You can fill out our help required form which you can use to request a quote for 10143250-111LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.