Status: | Unknown |
---|---|
Series: | Minitek Pwr 10142708 Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
1,473
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
2,788
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
2,788
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
1,473
in stock
|
Buy Now | |
element14
from US$1.31
|
1,473
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.77
|
-
|
Buy Now | |
TTI Europe
from US$1.24
|
-
|
Buy Now |
Pitch Spacing | 5.7mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | Minitek Pwr 10142708 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Power to the Board Minitek Power5.7 DR VTH HDR | Rapid Electronics |
Connector, Header, 12Pos, 2Row, 5.7Mm | Newark Electronics |
CONNECTOR, HEADER, 12POS, 2ROW, 5.7MM | element14 |
MinitekPWR 5.7 Vertical T/H Header, 12 Positions | Future Electronics |
Pin Header, Wire-to-Board, 5.7 mm, 2 Rows, 12 Contacts, Through Hole, FCI Minitek Pwr 10142708 | Avnet America |
10142708-12200LF-MINITEK PWR5.7 VT HDR | Amphenol FCI (Amphenol CS) 1014270812200LF | RS Americas |
PWR 5.7MM VER T/H HDR 12POS | TTI Europe |
Where can I find additional details, specifications and documents for a 10142708-12200LF?
Additional datasheets, footprints and schematics for 10142708-12200LF are listed on our Part Details page. You can also find images and similar parts to 10142708-12200LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10142708-12200LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10142708-12200LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10142708-12200LF fall under?
The 10142708-12200LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10142708-12200LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10142708-12200LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10142708-12200LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10142708-12200LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10142708-12200LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10142708-12200LF often in real-time on the comparison pages.
What if I can't find stock of 10142708-12200LF?
You can fill out our help required form which you can use to request a quote for 10142708-12200LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.