Status: | Unknown |
---|---|
Series: | Minitek Pwr 5.7 10142708 Series |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.77
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.54
|
310
in stock
|
Buy Now | |
Chip One Stop
from US$2.69
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
180
in stock
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
RS Americas
from US$2.58
|
-
|
Buy Now | |
element14
from US$2.00
|
-
|
Buy Now |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 5.7mm |
No. of Rows | 2Rows |
No. of Contacts | 6Contacts |
Contact Termination Type | Through Hole Straight |
Product Range | Minitek Pwr 5.7 10142708 Series |
RoHS Compliant | Yes |
Power to the Board Minitek Power5.7 DR VTH HDR | Rapid Electronics |
Wtb Conn, Header, 6Pos, 2Row, 5.7Mm | Newark Electronics |
Power Connector Header 6 Position 5.7mm Straight Through Hole Tray | Avnet America |
10142708-06000LF-MTK 5.7 DR 06P VT HDR AU | Amphenol FCI (Amphenol CS) 1014270806000LF | RS Americas |
Where can I find additional details, specifications and documents for a 10142708-06000LF?
Additional datasheets, footprints and schematics for 10142708-06000LF are listed on our Part Details page. You can also find images and similar parts to 10142708-06000LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10142708-06000LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10142708-06000LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10142708-06000LF fall under?
The 10142708-06000LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10142708-06000LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10142708-06000LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10142708-06000LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10142708-06000LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10142708-06000LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10142708-06000LF often in real-time on the comparison pages.
What if I can't find stock of 10142708-06000LF?
You can fill out our help required form which you can use to request a quote for 10142708-06000LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.