Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.74
|
450
in stock
|
Buy Now | |
Rapid Electronics
from US$5.51
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$4.77
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
448
in stock
|
Buy Now | |
element14
from US$4.81
|
448
in stock
|
Buy Now | |
Avnet America
from US$4.04
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Contacts | 29Contacts |
---|---|
Gender | Receptacle |
Connector Type | SAS |
Contact Termination Type | Surface Mount |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
I/O Conn SAS 4.0 Vert Sfc Mnt Rcpt 29 Pos 24GBs | Rapid Electronics |
Sas Conn, Rcpt, 29Pos, Smt | Newark Electronics |
SAS Connector Receptacle 29 Position Straight Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10142500-001C-TRLF?
Additional datasheets, footprints and schematics for 10142500-001C-TRLF are listed on our Part Details page. You can also find images and similar parts to 10142500-001C-TRLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10142500-001C-TRLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10142500-001C-TRLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10142500-001C-TRLF fall under?
The 10142500-001C-TRLF is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10142500-001C-TRLF when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10142500-001C-TRLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10142500-001C-TRLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10142500-001C-TRLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 10142500-001C-TRLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10142500-001C-TRLF often in real-time on the comparison pages.
What if I can't find stock of 10142500-001C-TRLF?
You can fill out our help required form which you can use to request a quote for 10142500-001C-TRLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.