Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 164 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
RoHS Compliant | Yes |
Card Edge Conn, Dual Side, 164 Pos, Tht | Newark Electronics |
Conn Card Edge SKT 164 POS 1mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 10142333-10023MLF?
Additional datasheets, footprints and schematics for 10142333-10023MLF are listed on our Part Details page. You can also find images and similar parts to 10142333-10023MLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10142333-10023MLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10142333-10023MLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10142333-10023MLF fall under?
The 10142333-10023MLF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10142333-10023MLF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10142333-10023MLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10142333-10023MLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10142333-10023MLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 10142333-10023MLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10142333-10023MLF often in real-time on the comparison pages.
What if I can't find stock of 10142333-10023MLF?
You can fill out our help required form which you can use to request a quote for 10142333-10023MLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.