Status: | Unknown |
---|---|
Series: | FCI Boltrack series |
RoHS: | Unknown |
Prices starting from US$18.03
Connector to Connector | Bolt Track Header to Bolt Track Header |
---|---|
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Jacket Color | Black |
Product Range | FCI Boltrack series |
10141442-M0200YYLF-BOLTRACK -BOLTRACK 2M CA | Rapid Electronics |
Cord, Boltrack Header-Header, 6.6Ft | Newark Electronics |
10141442-M0200YYLF-BOLTRACK -BOLTRACK 2M CA | Amphenol FCI (Amphenol CS) 10141442M0200YYLF | RS Americas |
Where can I find additional details, specifications and documents for a 10141442-M0200YYLF?
Additional datasheets, footprints and schematics for 10141442-M0200YYLF are listed on our Part Details page. You can also find images and similar parts to 10141442-M0200YYLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10141442-M0200YYLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10141442-M0200YYLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10141442-M0200YYLF fall under?
The 10141442-M0200YYLF is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to 10141442-M0200YYLF when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10141442-M0200YYLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10141442-M0200YYLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10141442-M0200YYLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 10141442-M0200YYLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10141442-M0200YYLF often in real-time on the comparison pages.
What if I can't find stock of 10141442-M0200YYLF?
You can fill out our help required form which you can use to request a quote for 10141442-M0200YYLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.