Status: | Unknown |
---|---|
Series: | VerIO 10140952 Series |
RoHS: | Unknown |
Prices starting from US$5.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.10
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$6.99
|
348
in stock
|
Buy Now | |
Chip One Stop
from US$6.07
|
348
in stock
|
Buy Now | |
Newark Electronics
from US$7.24
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.60
|
100
in stock
|
Buy Now | |
element14
from US$5.72
|
100
in stock
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | VerIO 10140952 Series |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Power to the Board Verio Power 3Pos Board | Rapid Electronics |
Connector, I/O, Plug, 3Pos, Th | Newark Electronics |
Connector: wire-board | Transfer Multisort Elektronik |
CONNECTOR, I/O, PLUG, 3POS, TH | element14 |
Where can I find additional details, specifications and documents for a 10140952-102LF?
Additional datasheets, footprints and schematics for 10140952-102LF are listed on our Part Details page. You can also find images and similar parts to 10140952-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10140952-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10140952-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10140952-102LF fall under?
The 10140952-102LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10140952-102LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10140952-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10140952-102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10140952-102LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 10140952-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10140952-102LF often in real-time on the comparison pages.
What if I can't find stock of 10140952-102LF?
You can fill out our help required form which you can use to request a quote for 10140952-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.