Status: | Unknown |
---|---|
Series: | 101 Series |
RoHS: | Unknown |
Prices starting from US$5.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.47
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.50
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.50
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$6.27
|
-
|
Buy Now | |
RS Americas
from US$5.65
|
-
|
Buy Now | |
element14
from US$5.09
|
-
|
Buy Now | |
TTI Europe
from US$6.59
|
-
|
Buy Now | |
Farnell
from US$5.11
|
-
|
Buy Now |
Product Range | 101 Series |
---|---|
Gender | Plug |
No. of Contacts | 40Contacts |
Contact Termination Type | IDC / IDT |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
7000090164 JE150174884 40/MDR/WMPLUG/30MIN | Heilind Electronics |
Plug MDR IDC shielded 40 pin | RS |
Mini D Ribbon Connector, Plug, 40 Position, Idc/Idt | Newark Electronics |
101 Series 1.27mm Pitch 40 Way Mini D Ribbon IDC Connector, Plug, Steel Shell | 3M 10140-6000EC | RS Americas |
MINI D RIBBON (MDR) CONNECTORS | TTI Europe |
Where can I find additional details, specifications and documents for a 10140-6000EC.?
Additional datasheets, footprints and schematics for 10140-6000EC. are listed on our Part Details page. You can also find images and similar parts to 10140-6000EC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10140-6000EC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10140-6000EC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10140-6000EC. fall under?
The 10140-6000EC. is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10140-6000EC. when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10140-6000EC. you can contact the distributor directly for product support, shipping queries etc.
Is the 10140-6000EC. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10140-6000EC. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and RS Americas have stock available or on a lead time for 10140-6000EC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10140-6000EC. often in real-time on the comparison pages.
What if I can't find stock of 10140-6000EC.?
You can fill out our help required form which you can use to request a quote for 10140-6000EC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.