Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mezzanine Connector Type | Header |
---|---|
Pitch Spacing | 0.5mm |
No. of Rows | 2Rows |
No. of Contacts | 50Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Header |
RoHS Compliant | Yes |
BergStak HS 0.5mm Board-to-Board, Vertic | RS |
Mezzanine Conn, Hdr, 50Pos, 2Row, 0.5Mm | Newark Electronics |
Mezzanine Connector, Header, 0.5 mm, 2 Rows, 50 Contacts, Surface Mount, Copper Alloy | Avnet America |
BERGSTAK HS 0.5MM PLUG-10138650-058202SLF | Amphenol FCI (Amphenol CS) 10138650058202SLF | RS Americas |
MEZZANINE CONN, HDR, 50POS, 2ROW, 0.5MM | element14 |
Where can I find additional details, specifications and documents for a 10138650-058202SLF?
Additional datasheets, footprints and schematics for 10138650-058202SLF are listed on our Part Details page. You can also find images and similar parts to 10138650-058202SLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10138650-058202SLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10138650-058202SLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10138650-058202SLF fall under?
The 10138650-058202SLF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10138650-058202SLF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10138650-058202SLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10138650-058202SLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10138650-058202SLF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 10138650-058202SLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10138650-058202SLF often in real-time on the comparison pages.
What if I can't find stock of 10138650-058202SLF?
You can fill out our help required form which you can use to request a quote for 10138650-058202SLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.