Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.94
Mezzanine Connector Type | Receptacle |
---|---|
Pitch Spacing | 0.5mm |
No. of Rows | 2Rows |
No. of Contacts | 60Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Receptacle |
RoHS Compliant | Yes |
0.5MM BERGSTAK RCPT 60POS | TTI Europe |
Connector, Stacking, Rcpt, 60Pos, 2Row | Newark Electronics |
Conn Board to Board RCP 60 POS 0.5mm Solder ST SMD T/R | Avnet America |
HEIGHT REC CONNECTOR-10132798-062100LF | Amphenol FCI (Amphenol CS) 10132798062100LF | RS Americas |
Where can I find additional details, specifications and documents for a 10132798-062100LF?
Additional datasheets, footprints and schematics for 10132798-062100LF are listed on our Part Details page. You can also find images and similar parts to 10132798-062100LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10132798-062100LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10132798-062100LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10132798-062100LF fall under?
The 10132798-062100LF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10132798-062100LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10132798-062100LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10132798-062100LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10132798-062100LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 10132798-062100LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10132798-062100LF often in real-time on the comparison pages.
What if I can't find stock of 10132798-062100LF?
You can fill out our help required form which you can use to request a quote for 10132798-062100LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.