Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
3,926
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
3,926
in stock
|
Buy Now | |
element14
from US$0.95
|
3,926
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
2,000
in stock
|
Buy Now | |
PEI-Genesis
from US$0.45
|
921
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mezzanine Connector Type | Header |
---|---|
Pitch Spacing | 0.5mm |
No. of Rows | 2Rows |
No. of Contacts | 50Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Header |
RoHS Compliant | Yes |
Mezzanine Conn, Hdr, 50Pos, 2Row, 0.5Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10132797-055100LF | Newark Electronics |
MEZZANINE CONN, HDR, 50POS, 2ROW, 0.5MM | element14 |
HEIGHT PLUG CONNECTOR-10132797-055100LF | Rapid Electronics |
HEIGHT PLUG CONNECTOR | PEI-Genesis |
Mezzanine Connector, Header, 0.5 mm, 2 Rows, 50 Contacts, Surface Mount, Copper Alloy | Avnet America |
HEIGHT PLUG CONNECTOR-10132797-055100LF | Amphenol FCI (Amphenol CS) 10132797055100LF | RS Americas |
0.5MM BERGSTAK PLUG 50POS | TTI Europe |
Where can I find additional details, specifications and documents for a 10132797-055100LF?
Additional datasheets, footprints and schematics for 10132797-055100LF are listed on our Part Details page. You can also find images and similar parts to 10132797-055100LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10132797-055100LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10132797-055100LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10132797-055100LF fall under?
The 10132797-055100LF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10132797-055100LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10132797-055100LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10132797-055100LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10132797-055100LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 10132797-055100LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10132797-055100LF often in real-time on the comparison pages.
What if I can't find stock of 10132797-055100LF?
You can fill out our help required form which you can use to request a quote for 10132797-055100LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.