Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
3,389
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
4,080
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
4,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
3,389
in stock
|
Buy Now | |
element14
from US$0.56
|
3,389
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now |
Mezzanine Connector Type | Header |
---|---|
Pitch Spacing | 0.5mm |
No. of Rows | 2Rows |
No. of Contacts | 20Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Gender | Header |
RoHS Compliant | Yes |
Conn 2.3mm Height Dbl Rw 20P Plug Connector | Rapid Electronics |
Mezzanine Conn, Header, 20Pos, 2Row | Newark Electronics |
MEZZANINE CONN, HEADER, 20POS, 2ROW | element14 |
HEIGHT PLUG CONNECTOR-10132797-021100LF | Future Electronics |
Conn Board to Board PL 20 POS 0.5mm Solder ST SMD T/R | Avnet America |
HEIGHT PLUG CONNECTOR-10132797-021100LF | Amphenol FCI (Amphenol CS) 10132797021100LF | RS Americas |
HEIGHT PLUG CONNECTOR 20POS | TTI Europe |
Where can I find additional details, specifications and documents for a 10132797-021100LF?
Additional datasheets, footprints and schematics for 10132797-021100LF are listed on our Part Details page. You can also find images and similar parts to 10132797-021100LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10132797-021100LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10132797-021100LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10132797-021100LF fall under?
The 10132797-021100LF is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10132797-021100LF when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10132797-021100LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10132797-021100LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10132797-021100LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10132797-021100LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10132797-021100LF often in real-time on the comparison pages.
What if I can't find stock of 10132797-021100LF?
You can fill out our help required form which you can use to request a quote for 10132797-021100LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.