Status: | Unknown |
---|---|
Series: | 61 Series |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
240
in stock
|
Buy Now | |
RS Americas
from US$18.84
|
2,155
in stock
|
Buy Now | |
Distrelec
from US$2.22
|
578
in stock
|
Buy Now | |
element14
from US$1.56
|
494
in stock
|
Buy Now | |
Farnell
from US$2.24
|
494
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.50
|
12
in stock
|
Buy Now | |
Sager
from US$13.59
|
3
in stock
|
Buy Now | |
Boersig
-
|
265
in stock
|
Buy Now | |
Newark Electronics
from US$19.59
|
-
|
Buy Now |
For Use With | EAO 41 Series Illuminated Pushbutton Switches |
---|---|
Product Range | 61 Series |
SVHC | No SVHC (15-Jan-2018) |
Average Bulb Life | 10000h |
Bulb Size | T-3 1/4 (10mm) |
Current Rating | 40mA |
LED / Lamp Size | T-1 3/4 |
Lamp Base Type | Midget Groove / S5.7s |
MSCP | 0.3 |
Operating life Time | 10000h |
Supply Voltage | 28V |
Lamp, Incandescent, Filament, T-1 3/4,30mA,28VAC/DC | EAO 10-1313.1249 | RS Americas |
EAO Replacement Lamp Incandescent 28V EAO 22 Series | Distrelec |
BULB, T1 3/4, 28V | element14 |
Incandescent lamp T1 3/4 MG 28V/40mA | RS |
Lamp T13/4 28v(300-3000-00) | Dalroad Norslo |
Industrial Panel Mount Indicators / Switch Indicators SERIES 84 EMER STOP PROTC COLLARYLW | Sager |
Glühlampe T1 3/4 MG 28V/40mA | Boersig |
Lamp, Incandescent, Midget Groove, 28V | Newark Electronics |
Where can I find additional details, specifications and documents for a 10-1313.1249?
Additional datasheets, footprints and schematics for 10-1313.1249 are listed on our Part Details page. You can also find images and similar parts to 10-1313.1249 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-1313.1249 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-1313.1249 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-1313.1249 fall under?
The 10-1313.1249 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-1313.1249 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-1313.1249 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-1313.1249 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-1313.1249 have stock available?
Authorised distributors including RS Americas, Distrelec, element14, Farnell and RS have stock available or on a lead time for 10-1313.1249.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-1313.1249 often in real-time on the comparison pages.
What if I can't find stock of 10-1313.1249?
You can fill out our help required form which you can use to request a quote for 10-1313.1249 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.