Status: | Unknown |
---|---|
Series: | EconoStik 10129380 Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
2,420
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
910
in stock
|
Buy Now | |
element14
from US$0.17
|
910
in stock
|
Buy Now | |
Farnell
from US$0.18
|
910
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 6Contacts |
Contact Termination Type | Surface Mount Straight |
Product Range | EconoStik 10129380 Series |
RoHS Compliant | Yes |
Vert SMT 2.54 HDR 1x6 Tail 2.29 Mate 5.8 | RS |
Btb Conn, Header, 6Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10129380-906002ALF | Newark Electronics |
06P Econostik HEADER 2,54MM | Rutronik |
10129380-906002ALF | Future Electronics |
Pin Header, Board-to-Board, 2.54 mm, 1 Rows, 6 Contacts, Surface Mount Straight, FCI Econostik | Avnet America |
HEADER SR VT SMT 1X6-10129380-906002ALF | Amphenol FCI (Amphenol CS) 10129380906002ALF | RS Americas |
ECONSTIK 2.54MM HEADER | TTI Europe |
Where can I find additional details, specifications and documents for a 10129380-906002ALF?
Additional datasheets, footprints and schematics for 10129380-906002ALF are listed on our Part Details page. You can also find images and similar parts to 10129380-906002ALF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10129380-906002ALF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10129380-906002ALF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10129380-906002ALF fall under?
The 10129380-906002ALF is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10129380-906002ALF when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10129380-906002ALF you can contact the distributor directly for product support, shipping queries etc.
Is the 10129380-906002ALF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10129380-906002ALF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for 10129380-906002ALF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10129380-906002ALF often in real-time on the comparison pages.
What if I can't find stock of 10129380-906002ALF?
You can fill out our help required form which you can use to request a quote for 10129380-906002ALF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.