Status: | Unknown |
---|---|
Series: | EconoStik 10129379 Series |
RoHS: | Compliant |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
3,968
in stock
|
Buy Now | |
element14
from US$0.17
|
3,410
in stock
|
Buy Now | |
Farnell
from US$0.10
|
3,410
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 10Contacts |
Contact Termination Type | Through Hole Right Angle |
Product Range | EconoStik 10129379 Series |
RoHS Compliant | Yes |
Btb Conn, Header, 10Pos, 1Row, 2.54Mm | Newark Electronics |
RA TH 2.54 HDR 1x10 Tail 2.29 Mate 5.84 | RS |
Pin Header, Board-to-Board, 2.54 mm, 1 Rows, 10 Contacts, Through Hole Right Angle, FCI Econostik | Avnet America |
HEADER SR RA TH 1X10-10129379-910002BLF | Amphenol FCI (Amphenol CS) 10129379910002BLF | RS Americas |
ECONSTIK 2.54MM HEADER | TTI Europe |
Where can I find additional details, specifications and documents for a 10129379-910002BLF?
Additional datasheets, footprints and schematics for 10129379-910002BLF are listed on our Part Details page. You can also find images and similar parts to 10129379-910002BLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10129379-910002BLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10129379-910002BLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10129379-910002BLF fall under?
The 10129379-910002BLF is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10129379-910002BLF when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10129379-910002BLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10129379-910002BLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10129379-910002BLF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 10129379-910002BLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10129379-910002BLF often in real-time on the comparison pages.
What if I can't find stock of 10129379-910002BLF?
You can fill out our help required form which you can use to request a quote for 10129379-910002BLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.