Status: | Unknown |
---|---|
Series: | EconoStik 10129378 Series |
RoHS: | Compliant |
Prices starting from US$0.0186
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
14,150
in stock
|
Buy Now | |
element14
from US$0.0390
|
39,827
in stock
|
Buy Now | |
Farnell
from US$0.0245
|
39,827
in stock
|
Buy Now | |
Chip One Stop
from US$0.0314
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
380
in stock
|
Buy Now | |
Rutronik
from US$0.0195
|
-
|
Buy Now | |
Avnet America
from US$0.0198
|
-
|
Buy Now | |
RS Americas
from US$0.0300
|
-
|
Buy Now | |
TTI Europe
from US$0.0186
|
-
|
Buy Now |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 2Contacts |
Contact Termination Type | Through Hole Straight |
Product Range | EconoStik 10129378 Series |
RoHS Compliant | Yes |
Vert.TH 2.54 HDR 1x2 Tail 2.29 Mate 8.08 | RS |
Btb Conn, Header, 2Pos, 1Row, 2.54Mm | Newark Electronics |
02P Econostik HEADER 2,54MM | Rutronik |
Pin Header, Board-to-Board, 2.54 mm, 1 Rows, 2 Contacts, Through Hole Straight, FCI Econostik | Avnet America |
HEADER SR VT TH 1X2-10129378-902004BLF | Amphenol FCI (Amphenol CS) 10129378902004BLF | RS Americas |
ECONSTIK 2.54MM HEADER | TTI Europe |
Where can I find additional details, specifications and documents for a 10129378-902004BLF?
Additional datasheets, footprints and schematics for 10129378-902004BLF are listed on our Part Details page. You can also find images and similar parts to 10129378-902004BLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10129378-902004BLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10129378-902004BLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10129378-902004BLF fall under?
The 10129378-902004BLF is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10129378-902004BLF when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10129378-902004BLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10129378-902004BLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10129378-902004BLF have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 10129378-902004BLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10129378-902004BLF often in real-time on the comparison pages.
What if I can't find stock of 10129378-902004BLF?
You can fill out our help required form which you can use to request a quote for 10129378-902004BLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.