Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gear Material | Acetal |
---|---|
No. of Teeth | 24 |
Tensile Strength N/m² | - |
Flange Diameter | 10mm |
Torque | 2.7N-m |
Bore Size | 4mm |
Module Number | 0.5 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bore Diameter Nom | 4mm |
External Diameter | 13mm |
External Length / Height | 10mm |
Material | Acetal |
Pitch Diameter | 12mm |
Gear, Spur, Acetal | Newark Electronics |
GEAR, SPUR, ACETAL | element14 |
Where can I find additional details, specifications and documents for a 101281024FAR?
Additional datasheets, footprints and schematics for 101281024FAR are listed on our Part Details page. You can also find images and similar parts to 101281024FAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 101281024FAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 101281024FAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 101281024FAR fall under?
The 101281024FAR is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 101281024FAR when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 101281024FAR you can contact the distributor directly for product support, shipping queries etc.
Is the 101281024FAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 101281024FAR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 101281024FAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 101281024FAR often in real-time on the comparison pages.
What if I can't find stock of 101281024FAR?
You can fill out our help required form which you can use to request a quote for 101281024FAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.