Status: | Unknown |
---|---|
Series: | Minitek Pwr 4.2 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
35,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
35,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Minitek Pwr 4.2 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 28AWG |
Contact Material | Brass |
10127818-222Lf-Minitek Pwr4.2 Plug Term |Amphenol Communications Solutions 10127818-222LF | Newark Electronics |
Power to the Board Minitek Power4.2 Plg Term Tin | Rapid Electronics |
Minitek« Pwr 4.2 mm Brass Tin AWG 24-28 Post-Plated Male Terminal | Future Electronics |
Contact PL Crimp ST Cable Mount Paper T/R | Avnet America |
10127818-222LF-MINITEK PWR4.2 PLUG TERM | Amphenol FCI (Amphenol CS) 10127818222LF | RS Americas |
MINITEK PWR4.2 PLUG TERM | TTI Europe |
Where can I find additional details, specifications and documents for a 10127818-222LF?
Additional datasheets, footprints and schematics for 10127818-222LF are listed on our Part Details page. You can also find images and similar parts to 10127818-222LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127818-222LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127818-222LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127818-222LF fall under?
The 10127818-222LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10127818-222LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127818-222LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127818-222LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127818-222LF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 10127818-222LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127818-222LF often in real-time on the comparison pages.
What if I can't find stock of 10127818-222LF?
You can fill out our help required form which you can use to request a quote for 10127818-222LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.