Status: | Unknown |
---|---|
Series: | FCI Minitek Pwr 10127818 Series |
RoHS: | Compliant |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
24,000
in stock
|
Buy Now | |
element14
from US$0.06
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
18,742
in stock
|
Buy Now | |
PEI-Genesis
from US$0.0200
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Minitek Pwr 10127818 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 22AWG |
RoHS Compliant | Yes |
Power to the Board Minitek Power4.2 Plg Term Tin | Rapid Electronics |
Contact, Pin, 22-16Awg, Crimp Rohs Compliant: Yes |Amphenol Communications Solutions 10127818-121LF | Newark Electronics |
Contact | Transfer Multisort Elektronik |
MINITEK PWR4.2 PLUG TERM | PEI-Genesis |
Minitek« Pwr 4.2 mm Phosphorus Bronze Tin AWG 16-22 Post-Plated Male Terminal | Future Electronics |
Contact PL Crimp ST Cable Mount Paper T/R | Avnet America |
10127818-121LF-CONTACT | Amphenol FCI (Amphenol CS) 10127818121LF | RS Americas |
CONTACT | TTI Europe |
Where can I find additional details, specifications and documents for a 10127818-121LF?
Additional datasheets, footprints and schematics for 10127818-121LF are listed on our Part Details page. You can also find images and similar parts to 10127818-121LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127818-121LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127818-121LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127818-121LF fall under?
The 10127818-121LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 10127818-121LF when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127818-121LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127818-121LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10127818-121LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 10127818-121LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127818-121LF often in real-time on the comparison pages.
What if I can't find stock of 10127818-121LF?
You can fill out our help required form which you can use to request a quote for 10127818-121LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.