Status: | Unknown |
---|---|
Series: | Minitek Pwr 4.2 Series |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0352
|
12,430
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0327
|
19,804
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
12,430
in stock
|
Buy Now | |
element14
from US$0.0272
|
12,430
in stock
|
Buy Now | |
Future Electronics
from US$0.0270
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.0275
|
-
|
Buy Now | |
RS Americas
from US$0.0350
|
-
|
Buy Now | |
TTI Europe
from US$0.0243
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Minitek Pwr 4.2 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 22AWG |
Contact | Transfer Multisort Elektronik |
Contact, Socket, 22-16Awg, Crimp | Newark Electronics |
Minitek« Pwr 4.2 mm Brass Tin AWG 16-22 Post-Plated Female Terminal | Future Electronics |
Contact RCP Crimp ST Cable Mount Paper T/R | Avnet America |
10127817-221LF-CONTACT | Amphenol FCI (Amphenol CS) 10127817221LF | RS Americas |
4.2MM MINTEK PWR RA HEADER | TTI Europe |
Where can I find additional details, specifications and documents for a 10127817-221LF?
Additional datasheets, footprints and schematics for 10127817-221LF are listed on our Part Details page. You can also find images and similar parts to 10127817-221LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127817-221LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127817-221LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127817-221LF fall under?
The 10127817-221LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10127817-221LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127817-221LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127817-221LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127817-221LF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 10127817-221LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127817-221LF often in real-time on the comparison pages.
What if I can't find stock of 10127817-221LF?
You can fill out our help required form which you can use to request a quote for 10127817-221LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.