Status: | Unknown |
---|---|
Series: | FCI Minitek Pwr 4.2 Series |
RoHS: | Unknown |
Product Range | FCI Minitek Pwr 4.2 Series |
---|---|
Gender | Plug |
No. of Positions | 24Positions |
Pitch Spacing | 4.2mm |
For Use With | FCI Minitek Pwr 4.2 10127818 Series Pin Terminals |
RoHS Compliant | Yes |
Plug Connector Housing, 24 Position, 4.2Mm | Newark Electronics |
MinitekĀ« Pwr 4.2 mm 24 Position Dual Row Glow Wire Compatible Plug Housing | Future Electronics |
Conn Housing PL 24 POS 4.2mm ST Cable Mount Bag | Avnet America |
10127816-24LF-MINITEK PWR4.2 PLUG HSG | Amphenol FCI (Amphenol CS) 1012781624LF | RS Americas |
Where can I find additional details, specifications and documents for a 10127816-24LF?
Additional datasheets, footprints and schematics for 10127816-24LF are listed on our Part Details page. You can also find images and similar parts to 10127816-24LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127816-24LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127816-24LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127816-24LF fall under?
The 10127816-24LF is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 10127816-24LF when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127816-24LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127816-24LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127816-24LF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 10127816-24LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127816-24LF often in real-time on the comparison pages.
What if I can't find stock of 10127816-24LF?
You can fill out our help required form which you can use to request a quote for 10127816-24LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.