Status: | Unknown |
---|---|
Series: | Minitek Pwr 4.2 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
1,500
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,615
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Minitek Pwr 4.2 Series |
---|---|
Gender | Plug |
No. of Positions | 10Positions |
Pitch Spacing | 4.2mm |
For Use With | FCI Minitek Pwr 4.2 10127818 Series Pin Terminals |
10127816-10Lf-Minitek Pwr4.2 Plug Hsg |Amphenol Communications Solutions 10127816-10LF | Newark Electronics |
10127816-10LF-MINITEK PWR4.2 PLUG HSG | Rapid Electronics |
Minitek« Pwr 4.2 mm 10 Position Dual Row Glow Wire Compatible Plug Housing | Future Electronics |
Conn Housing PL 10 POS 4.2mm ST Cable Mount Bag | Avnet America |
10127816-10LF-MINITEK PWR4.2 PLUG HSG | Amphenol FCI (Amphenol CS) 1012781610LF | RS Americas |
PLUG CONNECTOR HOUSING, 10 POSITION, 4.2MM | element14 |
MINITEK PWR4.2 PLUG HSG | TTI Europe |
Where can I find additional details, specifications and documents for a 10127816-10LF?
Additional datasheets, footprints and schematics for 10127816-10LF are listed on our Part Details page. You can also find images and similar parts to 10127816-10LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127816-10LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127816-10LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127816-10LF fall under?
The 10127816-10LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10127816-10LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127816-10LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127816-10LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127816-10LF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Amar Radio Corporation and Future Electronics have stock available or on a lead time for 10127816-10LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127816-10LF often in real-time on the comparison pages.
What if I can't find stock of 10127816-10LF?
You can fill out our help required form which you can use to request a quote for 10127816-10LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.