Status: | Unknown |
---|---|
Series: | Minitek Pwr 4.2 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
4,467
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
3,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
11,895
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Minitek Pwr 4.2 Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
Pitch Spacing | 4.2mm |
For Use With | FCI Minitek Pwr 4.2 10127818 Series Pin Terminals |
Plug | Transfer Multisort Elektronik |
Minitek« Pwr 4.2 mm 2 Position Dual Row Glow Wire Compatible Plug Housing | Future Electronics |
Plug Connector Housing, 2 Position, 4.2Mm | Newark Electronics |
Connector Housing, FCI Minitek Pwr 4.2 Series, Plug, 2 Ways, 4.2 mm | Avnet America |
10127816-02LF-HOUSING | Amphenol FCI (Amphenol CS) 1012781602LF | RS Americas |
HOUSING | TTI Europe |
CONNECTOR HOUSING, PLUG, 2POS, 4.2MM | Farnell |
Where can I find additional details, specifications and documents for a 10127816-02LF?
Additional datasheets, footprints and schematics for 10127816-02LF are listed on our Part Details page. You can also find images and similar parts to 10127816-02LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127816-02LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127816-02LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127816-02LF fall under?
The 10127816-02LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10127816-02LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127816-02LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127816-02LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127816-02LF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Amar Radio Corporation, Newark Electronics and Avnet America have stock available or on a lead time for 10127816-02LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127816-02LF often in real-time on the comparison pages.
What if I can't find stock of 10127816-02LF?
You can fill out our help required form which you can use to request a quote for 10127816-02LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.