Status: | Unknown |
---|---|
Series: | Minitek Pwr 4.2 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
830
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
571
in stock
|
Buy Now | |
element14
from US$0.25
|
571
in stock
|
Buy Now | |
Farnell
from US$0.40
|
571
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
216
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
72
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,514
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Minitek Pwr 4.2 Series |
---|---|
Gender | Receptacle |
No. of Positions | 24Positions |
Pitch Spacing | 4.2mm |
For Use With | FCI Minitek Pwr 4.2 10127817 Series Socket Terminals |
Receptacle housing | RS |
Receptacle Connector Housing, 24 Position, 4.2Mm | Newark Electronics |
RECEPTACLE CONNECTOR HOUSING, 24 POSITION, 4.2MM | element14 |
10127815-24LF-MINITEK PWR MINITEK PWR | Heilind Electronics |
Minitek« Pwr 4.2mm 24 Position Dual Row Glow Wire Compatible Receptacle Housing | Future Electronics |
Conn Housing RCP 24 POS 4.2mm ST Cable Mount Bag | Avnet America |
10127815-24LF-MINITEK PWR4.2 REC HSG | Amphenol FCI (Amphenol CS) 1012781524LF | RS Americas |
4.2MM MINTEK PWR RECPTCL | TTI Europe |
Where can I find additional details, specifications and documents for a 10127815-24LF?
Additional datasheets, footprints and schematics for 10127815-24LF are listed on our Part Details page. You can also find images and similar parts to 10127815-24LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127815-24LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127815-24LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127815-24LF fall under?
The 10127815-24LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10127815-24LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127815-24LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127815-24LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127815-24LF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 10127815-24LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127815-24LF often in real-time on the comparison pages.
What if I can't find stock of 10127815-24LF?
You can fill out our help required form which you can use to request a quote for 10127815-24LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.