Status: | Unknown |
---|---|
Series: | FCI Minitek Pwr4.2 10127815 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
1,485
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
5,976
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
5,976
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,739
in stock
|
Buy Now | |
element14
from US$0.17
|
1,485
in stock
|
Buy Now | |
PEI-Genesis
from US$0.10
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
330
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1,751
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Minitek Pwr4.2 10127815 |
---|---|
Gender | Receptacle |
No. of Positions | 12Positions |
Pitch Spacing | 4.2mm |
For Use With | FCI Minitek Pwr4.2 10127815 Series Contacts |
No. of Rows | 2Rows |
RoHS Compliant | Yes |
Power to the Board Minitek Power4.2 DR V Rec Hsg | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
CONNECTOR HOUSING, RCPT, 12POS, 4.2MM | element14 |
MINITEK PWR4.2 REC HSG | PEI-Genesis |
Wtb Housing, Rcpt, 12Pos, 2Rows, 4.2Mm | Newark Electronics |
Minitek« Pwr 4.2mm 12 Position Dual Row Glow Wire Compatible Receptacle Housing | Future Electronics |
Connector Housing, FCI Minitek Pwr4.2 10127815, Receptacle, 12 Ways, 4.2 mm | Avnet America |
10127815-12LF-MINITEK PWR4.2 REC HSG | Amphenol FCI (Amphenol CS) 1012781512LF | RS Americas |
4.2MM MINTEK PWR RECPTCL | TTI Europe |
Where can I find additional details, specifications and documents for a 10127815-12LF?
Additional datasheets, footprints and schematics for 10127815-12LF are listed on our Part Details page. You can also find images and similar parts to 10127815-12LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127815-12LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127815-12LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127815-12LF fall under?
The 10127815-12LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10127815-12LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127815-12LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127815-12LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10127815-12LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 10127815-12LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127815-12LF often in real-time on the comparison pages.
What if I can't find stock of 10127815-12LF?
You can fill out our help required form which you can use to request a quote for 10127815-12LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.