Status: | Unknown |
---|---|
Series: | Minitek Pwr 4.2 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
1,218
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
11,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,218
in stock
|
Buy Now | |
element14
from US$0.07
|
1,218
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
1,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,180
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
21,064
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Minitek Pwr 4.2 Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Positions |
Pitch Spacing | 4.2mm |
For Use With | FCI Minitek Pwr 4.2 10127817 Series Socket Terminals |
Plug | Transfer Multisort Elektronik |
Receptacle Connector Housing, 8 Position, 4.2Mm | Newark Electronics |
Power to the Board Minitek Power4.2 DR V Rec Hsg | Rapid Electronics |
Minitek« Pwr 4.2 mm 8 Position Dual Row Glow Wire Compatible Receptacle Housing | Future Electronics |
Connector Housing, FCI Minitek Pwr 4.2 Series, Receptacle, 8 Ways, 4.2 mm | Avnet America |
10127815-08LF-MTK 4.2 DR 08P REC HSG | Amphenol FCI (Amphenol CS) 1012781508LF | RS Americas |
4.2MM MINTEK PWR RECPTCL | TTI Europe |
Where can I find additional details, specifications and documents for a 10127815-08LF?
Additional datasheets, footprints and schematics for 10127815-08LF are listed on our Part Details page. You can also find images and similar parts to 10127815-08LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10127815-08LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10127815-08LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10127815-08LF fall under?
The 10127815-08LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10127815-08LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10127815-08LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10127815-08LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10127815-08LF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 10127815-08LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10127815-08LF often in real-time on the comparison pages.
What if I can't find stock of 10127815-08LF?
You can fill out our help required form which you can use to request a quote for 10127815-08LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.